APEM Components, Inc. Switch, Key Lock, Spdt, 4A, 250V; Product Range Apem JD7510E

Description
SWITCH, KEY LOCK, SPDT, 4A, 250V; Product Range:JD Series; Contact Configuration:SPDT; Switch Operation:(On); Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Angle of Throw:45° RoHS Compliant: Yes
Datasheet
Description
SWITCH, KEY LOCK, SPDT, 4A, 250V; Product Range:JD Series; Contact Configuration:SPDT; Switch Operation:(On); Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Angle of Throw:45° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Key Lock, Spdt, 4A, 250V; Product Range Apem - 73J0634 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Lock, Spdt, 4A, 250V; Product Range Apem
73J0634
Switch, Key Lock, Spdt, 4A, 250V; Product Range Apem 73J0634
SWITCH, KEY LOCK, SPDT, 4A, 250V; Product Range:JD Series; Contact Configuration:SPDT; Switch Operation:(On); Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Angle of Throw:45° RoHS Compliant: Yes

SWITCH, KEY LOCK, SPDT, 4A, 250V; Product Range:JD Series; Contact Configuration:SPDT; Switch Operation:(On); Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Angle of Throw:45° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 73J0634
Product Name Switch, Key Lock, Spdt, 4A, 250V; Product Range Apem
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details