The Switch, Key Lock, DPST, 4A, 250V from the JD Series by Apem features a maximum resistive load of 4A at 125 VAC and 2A at 250 VAC. It has an initial contact resistance of 20mΩ maximum and an insulation resistance of at least 10,000 megohms. The switch operates within a temperature range of -30°C to +85°C and has an electrical life of 6,000 cycles at full load. The contacts are made of gold over silver over copper alloy, while the lock and mounting nut are constructed from nickel-plated zinc alloy. The case is made of glass-filled polyester, and it includes two nickel-plated brass keys with a code stamped on the case. The switch offers options for single and double pole configurations, multiple key-pull positions, and indexing at either 45° or 90¬8.
SWITCH, KEY LOCK, DPST, 4A, 250V; Product Range:JD Series; Contact Configuration:DPST; Switch Operation:On-(On); Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 73J0627 |
| Product Name | Switch, Key Lock, Dpst, 4A, 250V; Product Range Apem |
| Current Rating | 4.0 amps |