APEM Components, Inc. Switch, Key Lock, Spst, 4A, 250V; Product Range Apem JD7509N

Description
SWITCH, KEY LOCK, SPST, 4A, 250V; Product Range:JD Series; Contact Configuration:SPST; Switch Operation:On-(On); Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, KEY LOCK, SPST, 4A, 250V; Product Range:JD Series; Contact Configuration:SPST; Switch Operation:On-(On); Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Key Lock, Spst, 4A, 250V; Product Range Apem - 73J0626 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Lock, Spst, 4A, 250V; Product Range Apem
73J0626
Switch, Key Lock, Spst, 4A, 250V; Product Range Apem 73J0626
SWITCH, KEY LOCK, SPST, 4A, 250V; Product Range:JD Series; Contact Configuration:SPST; Switch Operation:On-(On); Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes

SWITCH, KEY LOCK, SPST, 4A, 250V; Product Range:JD Series; Contact Configuration:SPST; Switch Operation:On-(On); Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 73J0626
Product Name Switch, Key Lock, Spst, 4A, 250V; Product Range Apem
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESTS321S3 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details