APEM Components, Inc. Switch, Key Lock, Dpdt, 4A, 250V; Product Range Apem JD7509B

Description
SWITCH, KEY LOCK, DPDT, 4A, 250V; Product Range:JD Series; Contact Configuration:DPDT; Switch Operation:On-(On); Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, KEY LOCK, DPDT, 4A, 250V; Product Range:JD Series; Contact Configuration:DPDT; Switch Operation:On-(On); Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Key Lock, Dpdt, 4A, 250V; Product Range Apem - 73J0616 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Lock, Dpdt, 4A, 250V; Product Range Apem
73J0616
Switch, Key Lock, Dpdt, 4A, 250V; Product Range Apem 73J0616
SWITCH, KEY LOCK, DPDT, 4A, 250V; Product Range:JD Series; Contact Configuration:DPDT; Switch Operation:On-(On); Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes

SWITCH, KEY LOCK, DPDT, 4A, 250V; Product Range:JD Series; Contact Configuration:DPDT; Switch Operation:On-(On); Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 73J0616
Product Name Switch, Key Lock, Dpdt, 4A, 250V; Product Range Apem
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.4505-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2383961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 2
Terminal Type Screw Terminals; Screw
Features DustProof; Weather resistant or waterproof
View Details