APEM Components, Inc. Key Switches JD10F126W

Description
APEM JD10F126W Key Switch
Request a Quote Datasheet
Description
APEM JD10F126W Key Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Switches - 6925179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Switches
6925179
Key Switches 6925179
APEM JD10F126W Key Switch

APEM JD10F126W Key Switch

Supplier's Site
Switch, 3Pos, Same Key, Remove Ctr Pos; Switch Operation Apem - 58T9598 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 3Pos, Same Key, Remove Ctr Pos; Switch Operation Apem
58T9598
Switch, 3Pos, Same Key, Remove Ctr Pos; Switch Operation Apem 58T9598
SWITCH, 3POS, SAME KEY, REMOVE CTR POS; Switch Operation:Off-(On); Contact Configuration:SPCO; Product Range:-; No. of Switch Positions:3 Position; Switch Terminals:Wire Leaded; Contact Current Max:4A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

SWITCH, 3POS, SAME KEY, REMOVE CTR POS; Switch Operation:Off-(On); Contact Configuration:SPCO; Product Range:-; No. of Switch Positions:3 Position; Switch Terminals:Wire Leaded; Contact Current Max:4A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 6925179 58T9598
Product Name Key Switches Switch, 3Pos, Same Key, Remove Ctr Pos; Switch Operation Apem
Actuator Type Keylock
Angle of Throw 45 degrees
Positions per Pole 3 3 Position
Terminal Type Wire lead
Unlock Full Specs
to access all available technical data

Similar Products

H program - HWS - Step selector switch - HWSE3.1-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details
Specs
Actuator Type Keylock
View Details
Selector Switch Heads - 2383916 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details