APEM Components, Inc. Maintained and Momentary Keylock Switches JD Series

Description
Single and double pole models for panel mount with solder lug terminals. Indexing is 45 or 90 degrees and two standard single-bitted brass keys are supplied. UL is available on all models with a 4 amp 125VAC rating. Custom assemblies and wire harnesses are available.
Description
Single and double pole models for panel mount with solder lug terminals. Indexing is 45 or 90 degrees and two standard single-bitted brass keys are supplied. UL is available on all models with a 4 amp 125VAC rating. Custom assemblies and wire harnesses are available.

Suppliers

Company
Product
Description
Supplier Links
Maintained and Momentary Keylock Switches - JD Series - APEM Components, Inc.
Haverhill, MA, USA
Maintained and Momentary Keylock Switches
JD Series
Maintained and Momentary Keylock Switches JD Series
Single and double pole models for panel mount with solder lug terminals. Indexing is 45 or 90 degrees and two standard single-bitted brass keys are supplied. UL is available on all models with a 4 amp 125VAC rating. Custom assemblies and wire harnesses are available.

Single and double pole models for panel mount with solder lug terminals. Indexing is 45 or 90 degrees and two standard single-bitted brass keys are supplied. UL is available on all models with a 4 amp 125VAC rating. Custom assemblies and wire harnesses are available.

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Rotary Switches
Product Number JD Series
Product Name Maintained and Momentary Keylock Switches
Construction Single
Actuator Type Keylock
Current Rating 4.0 amps
AC Voltage Rating 125 volts
Initial Contact Resistance 20 milliohms
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
R program - RWSE - Step switch - RWSE - Step switch - RWSE10K.1 -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 10
Operating Temperature 32 to 176 F (0 to 80 C)
View Details
Selector Switches - 450-35-511-200-R-A5-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details