The IZPR3F422 is a rear-mounted, momentary pushbutton switch with a 16 mm bushing diameter, sealed to IP67, and features flying leads with silver contacts rated for 2 A at 250 VAC or 4 A at 48 VDC. It has a flat actuator, operates with a typical force of 6 N, and supports a maximum current of 2 A at 250 VAC or 4 A at 48 VDC. The switch is rated for 1,000,000 mechanical cycles and 500,000 electrical cycles at full load, with an operating temperature range of -40°C to +85°C. Its case, plunger, and bushing are made of UL94-V0 thermoplastic and polyamide, with a polycarbonate lens. The suffix 22 indicates silver contacts and a black actuator and bushing finish. The switch is mounted via a castellated nut and silicone seal, with a total travel of 1.8 mm ± 0.3 mm.
PUSHBUTTON SWITCH FD DBLE ICON ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 27X4262 |
| Product Name | Pushbutton Switch Fd Dble Icon Rohs Compliant Apem |
| Approvals | RoHS |