APEM Components, Inc. Rear Mounted Sealed Pushbutton Switches IZ Series

Description
The IZ series is a rear mounted pushbutton, available with a polyamide or a metal case. This product has been designed to reduce the assembly cost in 2 application types : wave soldering and when using a connector. The IZ series allows flush panel mounting and makes dismounting easier
Description
The IZ series is a rear mounted pushbutton, available with a polyamide or a metal case. This product has been designed to reduce the assembly cost in 2 application types : wave soldering and when using a connector. The IZ series allows flush panel mounting and makes dismounting easier

Suppliers

Company
Product
Description
Supplier Links
Rear Mounted Sealed Pushbutton Switches - IZ Series - APEM Components, Inc.
Haverhill, MA, USA
Rear Mounted Sealed Pushbutton Switches
IZ Series
Rear Mounted Sealed Pushbutton Switches IZ Series
The IZ series is a rear mounted pushbutton, available with a polyamide or a metal case. This product has been designed to reduce the assembly cost in 2 application types : wave soldering and when using a connector. The IZ series allows flush panel mounting and makes dismounting easier

The IZ series is a rear mounted pushbutton, available with a polyamide or a metal case. This product has been designed to reduce the assembly cost in 2 application types : wave soldering and when using a connector. The IZ series allows flush panel mounting and makes dismounting easier

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Pushbutton Switches
Product Number IZ Series
Product Name Rear Mounted Sealed Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
Configuration Normally Open (NO)
Terminal Type Quick Connect/Blade (optional feature); Solder Terminals; Straight PC Pins (optional feature); Flying Leads
Features Illuminated Switch (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Fully Illuminated, Vandal Resistant Pushbutton Switch - LP3-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
A3A Lighted Pushbutton Switch - A3AT-90B1-00R - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type Solder
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details