APEM Components, Inc. Pushbutton Switches IXR3W02BRXCD

Description
Pushbutton Switches 100mA 28VDC Blk Btn Blu LED Dot 24Awg
Datasheet
Description
Pushbutton Switches 100mA 28VDC Blk Btn Blu LED Dot 24Awg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
IXR3W02BRXCD
Pushbutton Switches IXR3W02BRXCD
Pushbutton Switches 100mA 28VDC Blk Btn Blu LED Dot 24Awg

Pushbutton Switches 100mA 28VDC Blk Btn Blu LED Dot 24Awg

Buy Now Datasheet
Pb Sw, Illum, Spst-No, 0.1A, 28V, Blue; Product Range Apem - 69AC1958 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Illum, Spst-No, 0.1A, 28V, Blue; Product Range Apem
69AC1958
Pb Sw, Illum, Spst-No, 0.1A, 28V, Blue; Product Range Apem 69AC1958
PB SW, ILLUM, SPST-NO, 0.1A, 28V, BLUE; Product Range:IX Series; Panel Cutout Diameter:11.9mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Black RoHS Compliant: Yes

PB SW, ILLUM, SPST-NO, 0.1A, 28V, BLUE; Product Range:IX Series; Panel Cutout Diameter:11.9mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number IXR3W02BRXCD 69AC1958
Product Name Pushbutton Switches Pb Sw, Illum, Spst-No, 0.1A, 28V, Blue; Product Range Apem
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Cable
Features Illuminated Switch; RoHS RoHS
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Process Sealed Subminiature Pushbutton - AB15AB-FC - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
6 suppliers
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details