APEM Components, Inc. Pushbutton Switches for Harsh Environments IS Series

Description
The IS Series pushbutton switch is now offered in a “desert tan” color to accommodate specific military applications. The sand-colored IS series sealed push button switch is designed to satisfy Federal Standard 595B color FS 33446. These switches are compact in size, mounting into a 13.6 mm hole and projecting less than 20 mm behind the panel. Features include round and square bezels, IP67sealing, and illumination in five LED colors.
Description
The IS Series pushbutton switch is now offered in a “desert tan” color to accommodate specific military applications. The sand-colored IS series sealed push button switch is designed to satisfy Federal Standard 595B color FS 33446. These switches are compact in size, mounting into a 13.6 mm hole and projecting less than 20 mm behind the panel. Features include round and square bezels, IP67sealing, and illumination in five LED colors.

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches for Harsh Environments - IS Series - APEM Components, Inc.
Haverhill, MA, USA
Pushbutton Switches for Harsh Environments
IS Series
Pushbutton Switches for Harsh Environments IS Series
The IS Series pushbutton switch is now offered in a “desert tan” color to accommodate specific military applications. The sand-colored IS series sealed push button switch is designed to satisfy Federal Standard 595B color FS 33446. These switches are compact in size, mounting into a 13.6 mm hole and projecting less than 20 mm behind the panel. Features include round and square bezels, IP67sealing, and illumination in five LED colors.

The IS Series pushbutton switch is now offered in a “desert tan” color to accommodate specific military applications. The sand-colored IS series sealed push button switch is designed to satisfy Federal Standard 595B color FS 33446. These switches are compact in size, mounting into a 13.6 mm hole and projecting less than 20 mm behind the panel. Features include round and square bezels, IP67sealing, and illumination in five LED colors.

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Pushbutton Switches
Product Number IS Series
Product Name Pushbutton Switches for Harsh Environments
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
Configuration Normally Open (NO)
Terminal Type Solder Terminals; Straight PC Pins (optional feature)
Features Is UL listed; DustProof; Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359888 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details