APEM Components, Inc. Pushbutton Switches IRR7Z222

Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet
Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - IRR7Z222 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IRR7Z222
Pushbutton Switches IRR7Z222
IP67 Sealed Pushbutton Switch

IP67 Sealed Pushbutton Switch

Buy Now
Pb Switch, Dpst, 5A, 250Vac, Panel; Product Range Apem - 68Y0304 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst, 5A, 250Vac, Panel; Product Range Apem
68Y0304
Pb Switch, Dpst, 5A, 250Vac, Panel; Product Range Apem 68Y0304
PB SWITCH, DPST, 5A, 250VAC, PANEL; Product Range:IR Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Curved; Actuator / Cap Colour:Black RoHS Compliant: Yes

PB SWITCH, DPST, 5A, 250VAC, PANEL; Product Range:IR Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Curved; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Nc/no, Round, Black, Ip67; Switch Operation Apem - 15R1790 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Nc/no, Round, Black, Ip67; Switch Operation Apem
15R1790
Switch, Nc/no, Round, Black, Ip67; Switch Operation Apem 15R1790
SWITCH, NC/NO, ROUND, BLACK, IP67; Switch Operation:Momentary; Contact Configuration:SPST-N O, SPST-NC; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:5A; Switch Terminals:Quick Connect, Solder; Product RoHS Compliant: Yes

SWITCH, NC/NO, ROUND, BLACK, IP67; Switch Operation:Momentary; Contact Configuration:SPST-NO, SPST-NC; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:5A; Switch Terminals:Quick Connect, Solder; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number IRR7Z222 68Y0304 15R1790
Product Name Pushbutton Switches Pb Switch, Dpst, 5A, 250Vac, Panel; Product Range Apem Switch, Nc/no, Round, Black, Ip67; Switch Operation Apem
Switch Function Momentary Contact; Momentary Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Pushbutton Switches - 1241.2878.3-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Pushbutton Switches - 450-1508-ND - DigiKey
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact
Switching Mechanism 4PDT
View Details