APEM Components, Inc. Pushbutton Switch Fd Dble Icon Rohs Compliant Apem IRR3F472

Description
PUSHBUTTON SWITCH FD DBLE ICON ROHS COMPLIANT: YES
Description
PUSHBUTTON SWITCH FD DBLE ICON ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Pushbutton Switch Fd Dble Icon, part number 29Y2147, is a sealed momentary pushbutton switch from the APEM IR series, featuring a 16 mm bushing. It is designed to be sealed to IP67, making it suitable for applications requiring protection against dust and water immersion. The switch offers both illuminated and non-illuminated options, with tactile feedback and a choice of actuator styles, including square and round. Electrical specifications include a maximum current rating of 4A at 48VDC for screw terminal versions and 2A at 250VAC for silver contact versions. The switch has a mechanical life of 1,000,000 cycles and an electrical life of 500,000 cycles at full load. It operates effectively within a temperature range of -40°C to +85°C. The materials used include thermoplastic for the case and polyamide for the plunger, ensuring durability. This product is suitable for various applications where reliability and environmental resistance are critical.

Datasheet Summary
Powered by GS/AI

The Pushbutton Switch Fd Dble Icon, part number 29Y2147, is a sealed momentary pushbutton switch from the APEM IR series, featuring a 16 mm bushing. It is designed to be sealed to IP67, making it suitable for applications requiring protection against dust and water immersion. The switch offers both illuminated and non-illuminated options, with tactile feedback and a choice of actuator styles, including square and round. Electrical specifications include a maximum current rating of 4A at 48VDC for screw terminal versions and 2A at 250VAC for silver contact versions. The switch has a mechanical life of 1,000,000 cycles and an electrical life of 500,000 cycles at full load. It operates effectively within a temperature range of -40°C to +85°C. The materials used include thermoplastic for the case and polyamide for the plunger, ensuring durability. This product is suitable for various applications where reliability and environmental resistance are critical.

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch Fd Dble Icon Rohs Compliant Apem - 29Y2147 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch Fd Dble Icon Rohs Compliant Apem
29Y2147
Pushbutton Switch Fd Dble Icon Rohs Compliant Apem 29Y2147
PUSHBUTTON SWITCH FD DBLE ICON ROHS COMPLIANT: YES

PUSHBUTTON SWITCH FD DBLE ICON ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 29Y2147
Product Name Pushbutton Switch Fd Dble Icon Rohs Compliant Apem
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relay SPDT 8A 12VDC 627Ohm Through Hole - 785-1-1393225-0 - Utmel Electronic Limited
Specs
Approvals RoHS
DC Coil Voltage 12 volts
View Details
Relay module - Timer relay module - 286-640/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
50A Automotive Relay - CHAF5 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details