APEM Components, Inc. Sealed Pushbutton Switches IR Series

Description
The IR Series push button switch is sealed to IP67 and is available in a wide array of terminals, colors and illumination options. The IR Series is offered with tactile and snap acting contact mechanisms, with gold or silver plated contacts and with NO, NC and NO/NC electrical functions. It is suitable for low level switching and is available with a 5 amp rating for higher power applications. The IR series is rated for 500,000 cycles at 250 VAC and at 1 million cycles for low level applications.
Description
The IR Series push button switch is sealed to IP67 and is available in a wide array of terminals, colors and illumination options. The IR Series is offered with tactile and snap acting contact mechanisms, with gold or silver plated contacts and with NO, NC and NO/NC electrical functions. It is suitable for low level switching and is available with a 5 amp rating for higher power applications. The IR series is rated for 500,000 cycles at 250 VAC and at 1 million cycles for low level applications.

Suppliers

Company
Product
Description
Supplier Links
Sealed Pushbutton Switches - IR Series - APEM Components, Inc.
Haverhill, MA, USA
Sealed Pushbutton Switches
IR Series
Sealed Pushbutton Switches IR Series
The IR Series push button switch is sealed to IP67 and is available in a wide array of terminals, colors and illumination options. The IR Series is offered with tactile and snap acting contact mechanisms, with gold or silver plated contacts and with NO, NC and NO/NC electrical functions. It is suitable for low level switching and is available with a 5 amp rating for higher power applications. The IR series is rated for 500,000 cycles at 250 VAC and at 1 million cycles for low level applications.

The IR Series push button switch is sealed to IP67 and is available in a wide array of terminals, colors and illumination options. The IR Series is offered with tactile and snap acting contact mechanisms, with gold or silver plated contacts and with NO, NC and NO/NC electrical functions. It is suitable for low level switching and is available with a 5 amp rating for higher power applications. The IR series is rated for 500,000 cycles at 250 VAC and at 1 million cycles for low level applications.

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Pushbutton Switches
Product Number IR Series
Product Name Sealed Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
Configuration Normally Open (NO); Normally Closed (NC) (optional feature)
Terminal Type Quick Connect/Blade (optional feature); Solder Terminals; Straight PC Pins (optional feature)
Features Is UL listed; Illuminated Switch (optional feature); Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364702-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details