APEM Components, Inc. Pushbutton Switches IPR3SAD6104

Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet
Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - IPR3SAD6104 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IPR3SAD6104
Pushbutton Switches IPR3SAD6104
IP67 Sealed Pushbutton Switch

IP67 Sealed Pushbutton Switch

Buy Now
Push Button Switches - 4994527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
4994527
Push Button Switches 4994527
APEM IPR3SAD6104 Push Button Switch

APEM IPR3SAD6104 Push Button Switch

Supplier's Site
Pb Switch, Spst, 5A, 28Vdc, Panel; Product Range Apem - 05W7653 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 5A, 28Vdc, Panel; Product Range Apem
05W7653
Pb Switch, Spst, 5A, 28Vdc, Panel; Product Range Apem 05W7653
PB SWITCH, SPST, 5A, 28VDC, PANEL; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Voltage VAC:48V RoHS Compliant: Yes

PB SWITCH, SPST, 5A, 28VDC, PANEL; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Voltage VAC:48V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
IPR3SAD6104
Pushbutton Switches IPR3SAD6104
Pushbutton Switches 1A 48VDC Red Tall RndCrvBtn NO SLDR

Pushbutton Switches 1A 48VDC Red Tall RndCrvBtn NO SLDR

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number IPR3SAD6104 4994527 05W7653 IPR3SAD6104
Product Name Pushbutton Switches Push Button Switches Pb Switch, Spst, 5A, 28Vdc, Panel; Product Range Apem Pushbutton Switches
Actuator Specifications Plunger
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals; Solder Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Specs
Max Current Rating 0.1000 amps
Max AC Voltage Rating 42 volts
Max DC Voltage Rating 60 volts
View Details
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
Push Button Switches - 1-2364570-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details