APEM Components, Inc. Push Button Switches IMR7Z432UL

Description
APEM IMR7Z432UL Push Button Switch
Request a Quote Datasheet
Description
APEM IMR7Z432UL Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 8644425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
8644425
Push Button Switches 8644425
APEM IMR7Z432UL Push Button Switch

APEM IMR7Z432UL Push Button Switch

Supplier's Site
Pushbutton Switches - IMR7Z432UL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IMR7Z432UL
Pushbutton Switches IMR7Z432UL
IP67 Sealed Pushbutton Switch

IP67 Sealed Pushbutton Switch

Buy Now
Pb Switch, Spdt, 28Vdc, 3A, Qc; Switch Operation Apem - 79Y4519 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 28Vdc, 3A, Qc; Switch Operation Apem
79Y4519
Pb Switch, Spdt, 28Vdc, 3A, Qc; Switch Operation Apem 79Y4519
PB SWITCH, SPDT, 28VDC, 3A, QC; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:Quick Connect; Product Range:IM Series; SVHC:No RoHS Compliant: Yes

PB SWITCH, SPDT, 28VDC, 3A, QC; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:Quick Connect; Product Range:IM Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 8644425 IMR7Z432UL 79Y4519
Product Name Push Button Switches Pushbutton Switches Pb Switch, Spdt, 28Vdc, 3A, Qc; Switch Operation Apem
Actuator Specifications Round
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick connect Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-90A1-00ER - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type Solder
Features Illuminated Switch
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1758308 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Pushbutton - 6156523 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details