APEM Components, Inc. Pb Switch, Spdt, 28Vdc, 3A, Qc; Switch Operation Apem IMP7Z492234UL

Description
PB SWITCH, SPDT, 28VDC, 3A, QC; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:Quick Connect; Product Range:IM Series; SVHC:No RoHS Compliant: Yes
Description
PB SWITCH, SPDT, 28VDC, 3A, QC; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:Quick Connect; Product Range:IM Series; SVHC:No RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pb Switch, SPDT, 28VDC, 3A, QC is a sealed snap-action pushbutton switch designed for momentary operation. It features a bushing diameter of 12 mm and is rated for a maximum current of 3A at 28VDC. The switch provides tactile feedback with an audible click, ensuring reliable operation. It is sealed to IP67, making it suitable for harsh environments, and can withstand operating temperatures ranging from -40 ¬8C to +85 ¬8C. The electrical specifications include an initial contact resistance of 100 mOc maximum and an insulation resistance of 1 GOc minimum at 500 VDC. The switch has a mechanical life of 1,000,000 cycles and an electrical life of 25,000 cycles at full load. The materials used include polyamide for the case and actuator, with silver and gold-plated contacts. This switch is compliant with RoHS regulations and is suitable for various applications requiring reliable switching in challenging conditions.

Datasheet Summary
Powered by GS/AI

The Pb Switch, SPDT, 28VDC, 3A, QC is a sealed snap-action pushbutton switch designed for momentary operation. It features a bushing diameter of 12 mm and is rated for a maximum current of 3A at 28VDC. The switch provides tactile feedback with an audible click, ensuring reliable operation. It is sealed to IP67, making it suitable for harsh environments, and can withstand operating temperatures ranging from -40 ¬8C to +85 ¬8C. The electrical specifications include an initial contact resistance of 100 mOc maximum and an insulation resistance of 1 GOc minimum at 500 VDC. The switch has a mechanical life of 1,000,000 cycles and an electrical life of 25,000 cycles at full load. The materials used include polyamide for the case and actuator, with silver and gold-plated contacts. This switch is compliant with RoHS regulations and is suitable for various applications requiring reliable switching in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spdt, 28Vdc, 3A, Qc; Switch Operation Apem - 79Y4514 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 28Vdc, 3A, Qc; Switch Operation Apem
79Y4514
Pb Switch, Spdt, 28Vdc, 3A, Qc; Switch Operation Apem 79Y4514
PB SWITCH, SPDT, 28VDC, 3A, QC; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:Quick Connect; Product Range:IM Series; SVHC:No RoHS Compliant: Yes

PB SWITCH, SPDT, 28VDC, 3A, QC; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:Quick Connect; Product Range:IM Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 79Y4514
Product Name Pb Switch, Spdt, 28Vdc, 3A, Qc; Switch Operation Apem
Switch Function Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Intralogistics - Transport vehicles - Cockpit - EDL - Illuminated pushbutton - EDLWS/305 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Hardware - AT3010F05JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Push Button Switches - 1758125 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details