APEM Components, Inc. Pb Switch, Spdt, 28Vdc, 3A, Qc; Switch Operation Apem IMP7Z472UL

Description
PB SWITCH, SPDT, 28VDC, 3A, QC; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:Quick Connect; Product Range:IM Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPDT, 28VDC, 3A, QC; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:Quick Connect; Product Range:IM Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spdt, 28Vdc, 3A, Qc; Switch Operation Apem - 79Y4511 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 28Vdc, 3A, Qc; Switch Operation Apem
79Y4511
Pb Switch, Spdt, 28Vdc, 3A, Qc; Switch Operation Apem 79Y4511
PB SWITCH, SPDT, 28VDC, 3A, QC; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:Quick Connect; Product Range:IM Series; SVHC:No RoHS Compliant: Yes

PB SWITCH, SPDT, 28VDC, 3A, QC; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:Quick Connect; Product Range:IM Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 79Y4511
Product Name Pb Switch, Spdt, 28Vdc, 3A, Qc; Switch Operation Apem
Switch Function Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1437572-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Switch, Pushbutton, Spst-No, 200Ma, 60V; Product Range Schurter - 04F1050 - Newark, An Avnet Company
Specs
Switch Function Off-(On)
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details