APEM Components, Inc. Pb Switch, Spdt, 28Vdc, 3A, Qc; Switch Operation Apem IMP7Z422234UL

Description
PB SWITCH, SPDT, 28VDC, 3A, QC; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:Quick Connect; Product Range:IM Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPDT, 28VDC, 3A, QC; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:Quick Connect; Product Range:IM Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spdt, 28Vdc, 3A, Qc; Switch Operation Apem - 79Y4504 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 28Vdc, 3A, Qc; Switch Operation Apem
79Y4504
Pb Switch, Spdt, 28Vdc, 3A, Qc; Switch Operation Apem 79Y4504
PB SWITCH, SPDT, 28VDC, 3A, QC; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:Quick Connect; Product Range:IM Series; SVHC:No RoHS Compliant: Yes

PB SWITCH, SPDT, 28VDC, 3A, QC; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:Quick Connect; Product Range:IM Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 79Y4504
Product Name Pb Switch, Spdt, 28Vdc, 3A, Qc; Switch Operation Apem
Switch Function Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 53744418 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSC-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details