APEM Components, Inc. Sealed Short Body And Latching Pushbutton Switches IL Series

Description
The IC, IQ and IL pushbuttons switches are momentary pushbuttons designed with a smooth tactile feel. The IQ offers a latching option. The switch series is designed with a threaded bushing and a snap-in mount. The switches are sealed to IP67. The pushbutton switch series have an electrical rating of 4A at 48VDC with expected life of 500,000 cycles.
Description
The IC, IQ and IL pushbuttons switches are momentary pushbuttons designed with a smooth tactile feel. The IQ offers a latching option. The switch series is designed with a threaded bushing and a snap-in mount. The switches are sealed to IP67. The pushbutton switch series have an electrical rating of 4A at 48VDC with expected life of 500,000 cycles.

Suppliers

Company
Product
Description
Supplier Links
Sealed Short Body And Latching Pushbutton Switches - IL Series - APEM Components, Inc.
Haverhill, MA, USA
Sealed Short Body And Latching Pushbutton Switches
IL Series
Sealed Short Body And Latching Pushbutton Switches IL Series
The IC, IQ and IL pushbuttons switches are momentary pushbuttons designed with a smooth tactile feel. The IQ offers a latching option. The switch series is designed with a threaded bushing and a snap-in mount. The switches are sealed to IP67. The pushbutton switch series have an electrical rating of 4A at 48VDC with expected life of 500,000 cycles.

The IC, IQ and IL pushbuttons switches are momentary pushbuttons designed with a smooth tactile feel. The IQ offers a latching option. The switch series is designed with a threaded bushing and a snap-in mount. The switches are sealed to IP67. The pushbutton switch series have an electrical rating of 4A at 48VDC with expected life of 500,000 cycles.

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Pushbutton Switches
Product Number IL Series
Product Name Sealed Short Body And Latching Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Terminal Type Solder Terminals; Straight PC Pins (optional feature); Flying Leads
Features Illuminated Switch (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons - P7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.7 lbs (0.7710 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-AAM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton - 10152141 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details