APEM Components, Inc. Sealed Short Body And Latching Pushbutton Switches IC Series

Description
The IC, IQ and IL pushbuttons switches are momentary pushbuttons designed with a smooth tactile feel. The IQ offers a latching option. The switch series is designed with a threaded bushing and a snap-in mount. The switches are sealed to IP67. The pushbutton switch series have an electrical rating of 4A at 48VDC with expected life of 500,000 cycles.
Description
The IC, IQ and IL pushbuttons switches are momentary pushbuttons designed with a smooth tactile feel. The IQ offers a latching option. The switch series is designed with a threaded bushing and a snap-in mount. The switches are sealed to IP67. The pushbutton switch series have an electrical rating of 4A at 48VDC with expected life of 500,000 cycles.

Suppliers

Company
Product
Description
Supplier Links
Sealed Short Body And Latching Pushbutton Switches - IC Series - APEM Components, Inc.
Haverhill, MA, USA
Sealed Short Body And Latching Pushbutton Switches
IC Series
Sealed Short Body And Latching Pushbutton Switches IC Series
The IC, IQ and IL pushbuttons switches are momentary pushbuttons designed with a smooth tactile feel. The IQ offers a latching option. The switch series is designed with a threaded bushing and a snap-in mount. The switches are sealed to IP67. The pushbutton switch series have an electrical rating of 4A at 48VDC with expected life of 500,000 cycles.

The IC, IQ and IL pushbuttons switches are momentary pushbuttons designed with a smooth tactile feel. The IQ offers a latching option. The switch series is designed with a threaded bushing and a snap-in mount. The switches are sealed to IP67. The pushbutton switch series have an electrical rating of 4A at 48VDC with expected life of 500,000 cycles.

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Pushbutton Switches
Product Number IC Series
Product Name Sealed Short Body And Latching Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Terminal Type Quick Connect/Blade (optional feature); Solder Terminals; Straight PC Pins (optional feature); Flying Leads
Features Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details