APEM Components, Inc. Push Button Switches IBR3SADB00

Description
APEM IBR3SADB00
Request a Quote Datasheet
Description
APEM IBR3SADB00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1226271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1226271
Push Button Switches 1226271
APEM IBR3SADB00

APEM IBR3SADB00

Supplier's Site
Pushbutton Switches - IBR3SADB00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IBR3SADB00
Pushbutton Switches IBR3SADB00
IP67 Sealed Pushbutton Switch

IP67 Sealed Pushbutton Switch

Buy Now
Pb Switch, Spst-No, 0.4A/32Vac, Solder.; Switch Operation Apem - 33AC4008 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 0.4A/32Vac, Solder.; Switch Operation Apem
33AC4008
Pb Switch, Spst-No, 0.4A/32Vac, Solder.; Switch Operation Apem 33AC4008
PB SWITCH, SPST-NO, 0.4A/32VAC, SOLDER.; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:32V; Contact Voltage DC Nom:-; Contact Current Max:400mA; Switch Terminals:Solder Lug; Product Range:IB RoHS Compliant: Yes

PB SWITCH, SPST-NO, 0.4A/32VAC, SOLDER.; Switch Operation:Momentary; Contact Configuration:SPST-NO; Contact Voltage AC Nom:32V; Contact Voltage DC Nom:-; Contact Current Max:400mA; Switch Terminals:Solder Lug; Product Range:IB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1226271 IBR3SADB00 33AC4008
Product Name Push Button Switches Pushbutton Switches Pb Switch, Spst-No, 0.4A/32Vac, Solder.; Switch Operation Apem
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Solder lug Solder Terminals; Solder Lug
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton Switches - 1241.2873.3-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Push Button Switches - 1-2364572-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details