APEM Components, Inc. Pb Switch, Spst-No, 0.4A/32Vac, Solder; Switch Operation Apem IBR3SAD9

Description
PB SWITCH, SPST-NO, 0.4A/32VAC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:32V; Contact Voltage DC Nom:-; Contact Current Max:400mA; Switch Terminals:Solder Lug; Product Range:IB Series;RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NO, 0.4A/32VAC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:32V; Contact Voltage DC Nom:-; Contact Current Max:400mA; Switch Terminals:Solder Lug; Product Range:IB Series;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No, 0.4A/32Vac, Solder; Switch Operation Apem - 33AC4011 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 0.4A/32Vac, Solder; Switch Operation Apem
33AC4011
Pb Switch, Spst-No, 0.4A/32Vac, Solder; Switch Operation Apem 33AC4011
PB SWITCH, SPST-NO, 0.4A/32VAC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:32V; Contact Voltage DC Nom:-; Contact Current Max:400mA; Switch Terminals:Solder Lug; Product Range:IB Series;RoHS Compliant: Yes

PB SWITCH, SPST-NO, 0.4A/32VAC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPST-NO; Contact Voltage AC Nom:32V; Contact Voltage DC Nom:-; Contact Current Max:400mA; Switch Terminals:Solder Lug; Product Range:IB Series;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 33AC4011
Product Name Pb Switch, Spst-No, 0.4A/32Vac, Solder; Switch Operation Apem
Switch Function Momentary Contact; Momentary
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364570-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton Switches - 486-3673-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details