APEM Components, Inc. Pb Switch, Spst-No, 0.4A/32Vac, Solder; Switch Operation Apem IBR3SAD7/1

Description
PB SWITCH, SPST-NO, 0.4A/32VAC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:32V; Contact Voltage DC Nom:-; Contact Current Max:400mA; Switch Terminals:Solder Lug; Product Range:IB Series;RoHS Compliant: Yes
Description
PB SWITCH, SPST-NO, 0.4A/32VAC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:32V; Contact Voltage DC Nom:-; Contact Current Max:400mA; Switch Terminals:Solder Lug; Product Range:IB Series;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No, 0.4A/32Vac, Solder; Switch Operation Apem - 33AC4010 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 0.4A/32Vac, Solder; Switch Operation Apem
33AC4010
Pb Switch, Spst-No, 0.4A/32Vac, Solder; Switch Operation Apem 33AC4010
PB SWITCH, SPST-NO, 0.4A/32VAC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:32V; Contact Voltage DC Nom:-; Contact Current Max:400mA; Switch Terminals:Solder Lug; Product Range:IB Series;RoHS Compliant: Yes

PB SWITCH, SPST-NO, 0.4A/32VAC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPST-NO; Contact Voltage AC Nom:32V; Contact Voltage DC Nom:-; Contact Current Max:400mA; Switch Terminals:Solder Lug; Product Range:IB Series;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 33AC4010
Product Name Pb Switch, Spst-No, 0.4A/32Vac, Solder; Switch Operation Apem
Switch Function Momentary Contact; Momentary
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Function Momentary Contact
Min. Actuating Force 2.0 lbs (0.9070 kg)
Max. Actuating Force 2.0 lbs (0.9070 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-JRM-24D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details