APEM Components, Inc. Push Button Switches IBR3SAD2

Description
APEM IBR3SAD2
Request a Quote Datasheet
Description
APEM IBR3SAD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 3731612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
3731612
Push Button Switches 3731612
APEM IBR3SAD2

APEM IBR3SAD2

Supplier's Site
Switch, Spno, Round, Black; Switch Operation Apem - 97K1847 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spno, Round, Black; Switch Operation Apem
97K1847
Switch, Spno, Round, Black; Switch Operation Apem 97K1847
SWITCH, SPNO, ROUND, BLACK; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:50V; Contact Current Max:400mA; Switch Terminals:Solder Lug; Product Range:IB Series; SVHC:No RoHS Compliant: Yes

SWITCH, SPNO, ROUND, BLACK; Switch Operation:Momentary; Contact Configuration:SPST-NO; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:50V; Contact Current Max:400mA; Switch Terminals:Solder Lug; Product Range:IB Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 3731612 97K1847
Product Name Push Button Switches Switch, Spno, Round, Black; Switch Operation Apem
Actuator Specifications Plunger
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Solder Solder Terminals; Solder Lug
Features DustProof; RoHS; Weather resistant or waterproof RoHS
Unlock Full Specs
to access all available technical data

Similar Products

A3C Pushbutton Switch (Lighted/Non-Lighted) (Cylindrical 12-dia.) - A3CA-90A1-12ER - Aratas America LLC
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO/SPST-NC
View Details
Switch, push button, 3 pole - K122351A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Push Button Switches - 1744054 - RS Components, Ltd.
Specs
Actuator Specifications Plunger
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
Pushbutton - 918026 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
Max AC Voltage Rating 24 volts
View Details