APEM Components, Inc. Switch, Spno, Round, Blue; Switch Operation Apem IBR3SAD1

Description
SWITCH, SPNO, ROUND, BLUE; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:50V; Contact Current Max:400mA; Switch Terminals:Solder Lug; Product Range:IB Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
SWITCH, SPNO, ROUND, BLUE; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:50V; Contact Current Max:400mA; Switch Terminals:Solder Lug; Product Range:IB Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Spno, Round, Blue; Switch Operation Apem - 97K1846 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spno, Round, Blue; Switch Operation Apem
97K1846
Switch, Spno, Round, Blue; Switch Operation Apem 97K1846
SWITCH, SPNO, ROUND, BLUE; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:50V; Contact Current Max:400mA; Switch Terminals:Solder Lug; Product Range:IB Series; SVHC:No RoHS Compliant: Yes

SWITCH, SPNO, ROUND, BLUE; Switch Operation:Momentary; Contact Configuration:SPST-NO; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:50V; Contact Current Max:400mA; Switch Terminals:Solder Lug; Product Range:IB Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 97K1846
Product Name Switch, Spno, Round, Blue; Switch Operation Apem
Switch Function Momentary Contact; Momentary
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213765-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details