APEM Components, Inc. Sealed Momentary Pushbutton Switches IB-IS Series

Description
The IB and IS pushbuttons switches are momentary pushbuttons designed with a smooth tactile feel. The IS series is designed with a threaded bushing mount and the IB series is designed with a snap-in feature. Both switches are sealed to IP67. APEM’s IB and IS series pushbutton switches have an electrical rating of 100mA at 50 VDC with expected life of 500,000 cycles. UL approved.
Description
The IB and IS pushbuttons switches are momentary pushbuttons designed with a smooth tactile feel. The IS series is designed with a threaded bushing mount and the IB series is designed with a snap-in feature. Both switches are sealed to IP67. APEM’s IB and IS series pushbutton switches have an electrical rating of 100mA at 50 VDC with expected life of 500,000 cycles. UL approved.

Suppliers

Company
Product
Description
Supplier Links
Sealed Momentary Pushbutton Switches - IB-IS Series - APEM Components, Inc.
Haverhill, MA, USA
Sealed Momentary Pushbutton Switches
IB-IS Series
Sealed Momentary Pushbutton Switches IB-IS Series
The IB and IS pushbuttons switches are momentary pushbuttons designed with a smooth tactile feel. The IS series is designed with a threaded bushing mount and the IB series is designed with a snap-in feature. Both switches are sealed to IP67. APEM’s IB and IS series pushbutton switches have an electrical rating of 100mA at 50 VDC with expected life of 500,000 cycles. UL approved.

The IB and IS pushbuttons switches are momentary pushbuttons designed with a smooth tactile feel. The IS series is designed with a threaded bushing mount and the IB series is designed with a snap-in feature. Both switches are sealed to IP67. APEM’s IB and IS series pushbutton switches have an electrical rating of 100mA at 50 VDC with expected life of 500,000 cycles. UL approved.

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Pushbutton Switches
Product Number IB-IS Series
Product Name Sealed Momentary Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Terminal Type Quick Connect/Blade (optional feature); Solder Terminals; Straight PC Pins (optional feature)
Min. Actuating Force 0.4 to 1.1 lbs (0.2039 to 0.5098 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Legend Plate - 10169036 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details