SWITCH ROCKER SPDT 20A 125V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | HB120C2NBBRW |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) |
| Momentary Contact Switch Function | On-On |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT |
| Terminal Type | Quick Connect - 0.250\" (6.3mm) |