APEM Components, Inc. Switches - Slide Switches GH46S010001

Description
SWITCH SLIDE DPDT 3A 30V
Datasheet
Description
SWITCH SLIDE DPDT 3A 30V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Slide Switches
GH46S010001
Switches - Slide Switches GH46S010001
SWITCH SLIDE DPDT 3A 30V

SWITCH SLIDE DPDT 3A 30V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
GH46S010001
Slide Switches GH46S010001
Slide Switches DPDT 4A 125V On-On

Slide Switches DPDT 4A 125V On-On

Buy Now Datasheet
Switch, Slide, Dpdt, 4A, 250V, Thd; Contact Configuration Apem - 95C9789 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dpdt, 4A, 250V, Thd; Contact Configuration Apem
95C9789
Switch, Slide, Dpdt, 4A, 250V, Thd; Contact Configuration Apem 95C9789
SWITCH, SLIDE, DPDT, 4A, 250V, THD; Contact Configuration:DPDT; Switch Operation:On-On; Product Range:G Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V; Orientation:Vertical RoHS Compliant: Yes

SWITCH, SLIDE, DPDT, 4A, 250V, THD; Contact Configuration:DPDT; Switch Operation:On-On; Product Range:G Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V; Orientation:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches
Product Number GH46S010001 GH46S010001 95C9789
Product Name Switches - Slide Switches Slide Switches Switch, Slide, Dpdt, 4A, 250V, Thd; Contact Configuration Apem
Terminal Type Solder Terminals
Operating Temp -22 to 185 F (-30 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 1825200-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.3000 amps
Base Material Metal
View Details
3 suppliers
Slide Switches - 7347359P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Features Dustproof; Weather Resistant or Waterproof
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details