Slide Switches DPDT 4A 125V On-On
SWITCH, SLIDE, DPDT, 4A, 250V, THOUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:-; Product Range:G Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V RoHS Compliant: Yes
SWITCH SLIDE DPDT 3A 30V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | GH46P010001 | 95C9788 | GH46P010001 |
| Product Name | Slide Switches | Switch, Slide, Dpdt, 4A, 250V, Though Hole; Contact Configuration Apem | Switches - Slide Switches |
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Current Rating | 4 amps | 3 amps | |
| DC Voltage Rating | 30 volts | 30 volts |