SWITCH SLIDE SPDT 0.4VA 20V
Slide Switches SPDT 0.4VA 20VAC/DC On-Off-On
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Slide Switches | Slide Switches |
| Product Number | GH39Y400001 | GH39Y400001 |
| Product Name | Switches - Slide Switches | Slide Switches |
| Operating Temp | -22 to 185 F (-30 to 85 C) |