Slide Switches SPDT 0.4VA 20VAC/DC On-Off-On
SWITCH SLIDE SPDT 0.4VA 20V
Slide Switch,STRAIGHT,SPDT
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | GH39P000001 | GH39P000001 | 72H0422 |
| Product Name | Slide Switches | Switches - Slide Switches | Slide Switch,straight,spdt,on-Off-On,number Of Positions Apem |
| Operating Temp | -22 to 185 F (-30 to 85 C) |