APEM Components, Inc. Pb Switch, Dpst, 12V, Grn/red, Panel; Product Range Apem FPDR3D1428F12TV

Description
PB SWITCH, DPST, 12V, GRN/RED, PANEL; Product Range:FP Series; Contact Configuration:DPST-N O; Switch Operation:Momentary; Contact Current Max:200mA; Contact Voltage AC Nom:-; Illumination Colour:Green, Red; Contact Voltage DC RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPST, 12V, GRN/RED, PANEL; Product Range:FP Series; Contact Configuration:DPST-N O; Switch Operation:Momentary; Contact Current Max:200mA; Contact Voltage AC Nom:-; Illumination Colour:Green, Red; Contact Voltage DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpst, 12V, Grn/red, Panel; Product Range Apem - 62AC0702 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst, 12V, Grn/red, Panel; Product Range Apem
62AC0702
Pb Switch, Dpst, 12V, Grn/red, Panel; Product Range Apem 62AC0702
PB SWITCH, DPST, 12V, GRN/RED, PANEL; Product Range:FP Series; Contact Configuration:DPST-N O; Switch Operation:Momentary; Contact Current Max:200mA; Contact Voltage AC Nom:-; Illumination Colour:Green, Red; Contact Voltage DC RoHS Compliant: Yes

PB SWITCH, DPST, 12V, GRN/RED, PANEL; Product Range:FP Series; Contact Configuration:DPST-NO; Switch Operation:Momentary; Contact Current Max:200mA; Contact Voltage AC Nom:-; Illumination Colour:Green, Red; Contact Voltage DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 62AC0702
Product Name Pb Switch, Dpst, 12V, Grn/red, Panel; Product Range Apem
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2492721-4 - TE Connectivity
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
2 suppliers
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details