APEM Components, Inc. Pb Switch, Dpst, 12V, Grn/red, Panel; Product Range Apem FPDR3D1428F12D4

Description
PB SWITCH, DPST, 12V, GRN/RED, PANEL; Product Range:FP Series; Contact Configuration:DPST-N O; Switch Operation:Momentary; Contact Current Max:200mA; Contact Voltage AC Nom:-; Illumination Colour:Green, Red; Contact Voltage DC RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPST, 12V, GRN/RED, PANEL; Product Range:FP Series; Contact Configuration:DPST-N O; Switch Operation:Momentary; Contact Current Max:200mA; Contact Voltage AC Nom:-; Illumination Colour:Green, Red; Contact Voltage DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpst, 12V, Grn/red, Panel; Product Range Apem - 62AC0701 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst, 12V, Grn/red, Panel; Product Range Apem
62AC0701
Pb Switch, Dpst, 12V, Grn/red, Panel; Product Range Apem 62AC0701
PB SWITCH, DPST, 12V, GRN/RED, PANEL; Product Range:FP Series; Contact Configuration:DPST-N O; Switch Operation:Momentary; Contact Current Max:200mA; Contact Voltage AC Nom:-; Illumination Colour:Green, Red; Contact Voltage DC RoHS Compliant: Yes

PB SWITCH, DPST, 12V, GRN/RED, PANEL; Product Range:FP Series; Contact Configuration:DPST-NO; Switch Operation:Momentary; Contact Current Max:200mA; Contact Voltage AC Nom:-; Illumination Colour:Green, Red; Contact Voltage DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 62AC0701
Product Name Pb Switch, Dpst, 12V, Grn/red, Panel; Product Range Apem
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359561 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSC-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details