APEM Components, Inc. Pb Switch, Dpst, 0.2A, 12V, Grn, Panel; Product Range Apem FPDR3D1422B1201

Description
PB SWITCH, DPST, 0.2A, 12V, GRN, PANEL; Product Range:FP Series; Contact Configuration:DPST-N O; Switch Operation:Momentary; Contact Current Max:200mA; Contact Voltage AC Nom:-; Illumination Colour:Green; Contact Voltage DC Nom:12V; RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPST, 0.2A, 12V, GRN, PANEL; Product Range:FP Series; Contact Configuration:DPST-N O; Switch Operation:Momentary; Contact Current Max:200mA; Contact Voltage AC Nom:-; Illumination Colour:Green; Contact Voltage DC Nom:12V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpst, 0.2A, 12V, Grn, Panel; Product Range Apem - 62AC0697 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst, 0.2A, 12V, Grn, Panel; Product Range Apem
62AC0697
Pb Switch, Dpst, 0.2A, 12V, Grn, Panel; Product Range Apem 62AC0697
PB SWITCH, DPST, 0.2A, 12V, GRN, PANEL; Product Range:FP Series; Contact Configuration:DPST-N O; Switch Operation:Momentary; Contact Current Max:200mA; Contact Voltage AC Nom:-; Illumination Colour:Green; Contact Voltage DC Nom:12V; RoHS Compliant: Yes

PB SWITCH, DPST, 0.2A, 12V, GRN, PANEL; Product Range:FP Series; Contact Configuration:DPST-NO; Switch Operation:Momentary; Contact Current Max:200mA; Contact Voltage AC Nom:-; Illumination Colour:Green; Contact Voltage DC Nom:12V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 62AC0697
Product Name Pb Switch, Dpst, 0.2A, 12V, Grn, Panel; Product Range Apem
Switch Function Momentary Contact; Momentary
Configuration Normally Open (NO)
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 4732259 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Switch, push button, 3 pole - K122351A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details