APEM Components, Inc. Pb Switch, Dpst-No, 0.2A, 12Vdc, Panel; Switch Operation Apem FPDR3B1462X0XXX

Description
PB SWITCH, DPST-NO, 0.2A, 12VDC, PANEL; Switch Operation:Momentary; Contact Configuration:DPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V; Contact Current Max:200mA; Switch Terminals:Solder Lug; Product Range:FP Series;RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPST-NO, 0.2A, 12VDC, PANEL; Switch Operation:Momentary; Contact Configuration:DPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V; Contact Current Max:200mA; Switch Terminals:Solder Lug; Product Range:FP Series;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpst-No, 0.2A, 12Vdc, Panel; Switch Operation Apem - 62AC0696 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst-No, 0.2A, 12Vdc, Panel; Switch Operation Apem
62AC0696
Pb Switch, Dpst-No, 0.2A, 12Vdc, Panel; Switch Operation Apem 62AC0696
PB SWITCH, DPST-NO, 0.2A, 12VDC, PANEL; Switch Operation:Momentary; Contact Configuration:DPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V; Contact Current Max:200mA; Switch Terminals:Solder Lug; Product Range:FP Series;RoHS Compliant: Yes

PB SWITCH, DPST-NO, 0.2A, 12VDC, PANEL; Switch Operation:Momentary; Contact Configuration:DPST-NO; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V; Contact Current Max:200mA; Switch Terminals:Solder Lug; Product Range:FP Series;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 62AC0696
Product Name Pb Switch, Dpst-No, 0.2A, 12Vdc, Panel; Switch Operation Apem
Switch Function Momentary Contact; Momentary
Configuration Normally Open (NO)
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2364571-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
3 suppliers
22mm Momentary Push Button 800F PB - 800FD-E4X01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details