APEM Components, Inc. Pb Switch, Dpst-No, 0.2A, 12Vdc, Panel; Switch Operation Apem FPDR1B1422X0XXX

Description
PB SWITCH, DPST-NO, 0.2A, 12VDC, PANEL; Switch Operation:Off-On; Contact Configuration:DPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V; Contact Current Max:200mA; Switch Terminals:Solder Lug; Product Range:FP Series; RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPST-NO, 0.2A, 12VDC, PANEL; Switch Operation:Off-On; Contact Configuration:DPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V; Contact Current Max:200mA; Switch Terminals:Solder Lug; Product Range:FP Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpst-No, 0.2A, 12Vdc, Panel; Switch Operation Apem - 62AC0692 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst-No, 0.2A, 12Vdc, Panel; Switch Operation Apem
62AC0692
Pb Switch, Dpst-No, 0.2A, 12Vdc, Panel; Switch Operation Apem 62AC0692
PB SWITCH, DPST-NO, 0.2A, 12VDC, PANEL; Switch Operation:Off-On; Contact Configuration:DPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V; Contact Current Max:200mA; Switch Terminals:Solder Lug; Product Range:FP Series; RoHS Compliant: Yes

PB SWITCH, DPST-NO, 0.2A, 12VDC, PANEL; Switch Operation:Off-On; Contact Configuration:DPST-NO; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V; Contact Current Max:200mA; Switch Terminals:Solder Lug; Product Range:FP Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 62AC0692
Product Name Pb Switch, Dpst-No, 0.2A, 12Vdc, Panel; Switch Operation Apem
Switch Function Off-On
Configuration Normally Open (NO)
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push Buttons - 2AMJ8 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
Pushbutton - 15997 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact
View Details