APEM Components, Inc. Push Button Switches FPAR3D1462C1X

Description
APEM FPAR3D1462C1X Push Button Switch
Request a Quote Datasheet
Description
APEM FPAR3D1462C1X Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 7651295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
7651295
Push Button Switches 7651295
APEM FPAR3D1462C1X Push Button Switch

APEM FPAR3D1462C1X Push Button Switch

Supplier's Site
Switch, Dpdt, 0.2A, 12Vdc, Mom, Red; Switch Operation Apem - 17X1953 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dpdt, 0.2A, 12Vdc, Mom, Red; Switch Operation Apem
17X1953
Switch, Dpdt, 0.2A, 12Vdc, Mom, Red; Switch Operation Apem 17X1953
SWITCH, DPDT, 0.2A, 12VDC, MOM, RED; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V; Contact Current Max:200mA; Switch Terminals:Solder Lug; Product Range:FP Series; RoHS Compliant: Yes

SWITCH, DPDT, 0.2A, 12VDC, MOM, RED; Switch Operation:Momentary; Contact Configuration:SPST-NO; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V; Contact Current Max:200mA; Switch Terminals:Solder Lug; Product Range:FP Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 7651295 17X1953
Product Name Push Button Switches Switch, Dpdt, 0.2A, 12Vdc, Mom, Red; Switch Operation Apem
Actuator Specifications Button
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Solder Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 918146 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details