APEM Components, Inc. Pushbutton Switches FPAR3B1422X0X

Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet
Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - FPAR3B1422X0X - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
FPAR3B1422X0X
Pushbutton Switches FPAR3B1422X0X
IP67 Sealed Pushbutton Switch

IP67 Sealed Pushbutton Switch

Buy Now
Switch, Spst, 0.2A, 12Vdc, Mom, Black; Switch Operation Apem - 17X1947 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst, 0.2A, 12Vdc, Mom, Black; Switch Operation Apem
17X1947
Switch, Spst, 0.2A, 12Vdc, Mom, Black; Switch Operation Apem 17X1947
SWITCH, SPST, 0.2A, 12VDC, MOM, BLACK; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V; Contact Current Max:200mA; Switch Terminals:Solder Lug; Product Range:FP Series; RoHS Compliant: Yes

SWITCH, SPST, 0.2A, 12VDC, MOM, BLACK; Switch Operation:Momentary; Contact Configuration:SPST-NO; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V; Contact Current Max:200mA; Switch Terminals:Solder Lug; Product Range:FP Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number FPAR3B1422X0X 17X1947
Product Name Pushbutton Switches Switch, Spst, 0.2A, 12Vdc, Mom, Black; Switch Operation Apem
Switch Function Momentary Contact; Momentary
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
E.V program - EDT.V - Push button - EDT.V - Pushbutton - EDT.VWS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details