APEM Components, Inc. Rocker Switches FNRCM4SXX2X

Description
Rocker Switch DP3T 1A (DC) Panel Mount, Threaded Body with Nut
Request a Quote Datasheet
Description
Rocker Switch DP3T 1A (DC) Panel Mount, Threaded Body with Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 679-FNRCM4SXX2X-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
679-FNRCM4SXX2X-ND
Rocker Switches 679-FNRCM4SXX2X-ND
Rocker Switch DP3T 1A (DC) Panel Mount, Threaded Body with Nut

Rocker Switch DP3T 1A (DC) Panel Mount, Threaded Body with Nut

Buy Now Datasheet
Rocker Sw, Dp3T, 1A, 24Vdc, Panel, Black; Switch Operation Apem - 88AH3644 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Sw, Dp3T, 1A, 24Vdc, Panel, Black; Switch Operation Apem
88AH3644
Rocker Sw, Dp3T, 1A, 24Vdc, Panel, Black; Switch Operation Apem 88AH3644
ROCKER SW, DP3T, 1A, 24VDC, PANEL, BLACK; Switch Operation:(Off)-On-( Off); Contact Configuration:DP3T; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:FNR Series RoHS Compliant: Yes

ROCKER SW, DP3T, 1A, 24VDC, PANEL, BLACK; Switch Operation:(Off)-On-(Off); Contact Configuration:DP3T; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:FNR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches
Product Number 679-FNRCM4SXX2X-ND 88AH3644
Product Name Rocker Switches Rocker Sw, Dp3T, 1A, 24Vdc, Panel, Black; Switch Operation Apem
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center ON)
Pole & Throw Specifications DP3T DP3T
Terminal Type Solder Terminals
Features Dustproof
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details