Rocker Switch DPDT 1A (DC) Panel Mount, Threaded Body with Nut
ON-ON Black Rocker switch IP69K
Win Source Part Number: 1087760-FNRC64SXX2X
Category: Switches>Rocker Switches
Series: FNR
Termination Style: Solder Lug
Package: Tray
Ingress Protection: IP69K - Dust Tight, High Temp Water Jets, Waterproof
Voltage Rating - DC: 24 V
Standard Package: 25
Panel Cutout Dimensions: Circular - 20.20mm Dia
Circuit: DPDT
Switch Function: On-On
Actuator Type: Concave (Curved)
Electrical Life: 100,000 Cycles
Mechanical Life: 1,000,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Threaded Body with Nut
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: 679-FNRC64SXX2X
Base Product Number: FNRC64
SWITCH ROCKER SEALED SOLDER
ROCKER SW, DPDT, 1A, 24VDC, PANEL, BLACK; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:FNR Series; Contact Current AC Max:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | 679-FNRC64SXX2X-ND | 2439398 | 1087760-FNRC64SXX2X | FNRC64SXX2X | 88AH3645 |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Switches - Rocker Switches | Rocker Sw, Dpdt, 1A, 24Vdc, Panel, Black; Switch Operation Apem |
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Single Pole, Double Throw | DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | |||
| Features | Dustproof |