Rocker Switch SPST-NO 4A (AC) 250V Panel Mount, Snap-In
SWITCH, ROCKER, SPST, 10A, 250V, BLACK; Switch Operation:(On)-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:FM Series; Contact Current AC Max:4ARoHS Compliant: Yes
SWITCH ROCKER SPST-NO 4A 250V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 679-1185-ND | 95C9394 | FMC32A2200000 |
| Product Name | Rocker Switches | Switch, Rocker, Spst, 10A, 250V, Black; Switch Operation Apem | Switches - Rocker Switches |
| Switch Function | Momentary | Momentary | |
| Momentary Contact Switch Function | Momentary OFF | Off-Mom | |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST-NO |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | |
| Standards / Compliances | UL Listed | UL Listed |