Win Source Part Number: 1350961-FMC18A220000
Category: Switches - Rocker Switches
Series: FM
Termination Style: Quick Connect - 0.187" (4.7mm)
Package: Bulk
Voltage Rating - AC: 250 V
Standard Package: 50
Panel Cutout Dimensions: Rectangular - 19.20mm x 12.90mm
Circuit: SPST
Switch Function: On-Off
Actuator Type: Concave (Curved)
Electrical Life: 10,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Base Product Number: FMC18
Product Status: Obsolete
California Prop 65: Warning Information
SWITCH ROCKER SPST 10A 250V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | 1350961-FMC18A2200000 | FMC18A2200000 |
| Product Name | Switches - Rocker Switches | Switches - Rocker Switches |
| Switch Type | Toggle | |
| Pole & Throw Specifications | SPST | Single Pole, Single Throw; SPST |
| Rocker Actuator | Concave (Curved) | |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off |