Duel Icon IP69K Sealed Pushbutton Switch
Pushbutton Switch SPST Standard, Illuminated Panel Mount, Front
Pushbutton Switches 24VDC Start/Stop Dual Illum Icon 24mm
SWITCH PUSHBUTTON SPST 200MA 12V
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | FDAP1F1482F23 | 679-3746-ND | FDAP1F1482F23 | FDAP1F1482F23 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | ||
| Terminal Type | Solder Terminals | Solder Terminals | ||
| Features | DustProof; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) | Illuminated Switch; RoHS |