Pushbutton Switch SPST Standard, Illuminated Panel Mount, Front
Duel Icon IP69K Sealed Pushbutton Switch
SWITCH PUSHBUTTON SPST 200MA 12V
Pushbutton Switches Start/Stop Dual Illum Icon, 24mm
| DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-3748-ND | FDAP1F1482F03 | FDAP1F1482F03 | FDAP1F1482F03 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | ||
| Terminal Type | Solder Terminals | Solder Terminals | ||
| Features | DustProof; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) | Illuminated Switch; RoHS |