APEM Components, Inc. DIP Switches DPL02T

Description
Dip Switch SPST 2 Position Through Hole, Right Angle Piano Actuator 50mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 2 Position Through Hole, Right Angle Piano Actuator 50mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - DPL02T-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
DPL02T-ND
DIP Switches DPL02T-ND
Dip Switch SPST 2 Position Through Hole, Right Angle Piano Actuator 50mA 24VDC

Dip Switch SPST 2 Position Through Hole, Right Angle Piano Actuator 50mA 24VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
DPL02T
Switches - DIP Switches DPL02T
SWITCH PIANO DIP SPST 50MA 24V

SWITCH PIANO DIP SPST 50MA 24V

Supplier's Site
Dip Switch, 2Pos, Spst-No, Piano-Key, Th; No. Of Circuits Apem - 72J9914 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 2Pos, Spst-No, Piano-Key, Th; No. Of Circuits Apem
72J9914
Dip Switch, 2Pos, Spst-No, Piano-Key, Th; No. Of Circuits Apem 72J9914
DIP SWITCH, 2POS, SPST-NO, PIANO-KEY, TH; No. of Circuits:2Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST-N O; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes

DIP SWITCH, 2POS, SPST-NO, PIANO-KEY, TH; No. of Circuits:2Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST-NO; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches
Product Number DPL02T-ND DPL02T 72J9914
Product Name DIP Switches Switches - DIP Switches Dip Switch, 2Pos, Spst-No, Piano-Key, Th; No. Of Circuits Apem
Actuator Specifications Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Right Angle Through Hole
Max Current Rating 0.0500 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6K/A6KS Rotay DIP Switch - A6KSV-104RF - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 3 x 7.2 x 7.43 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - A117116-ND - DigiKey
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details
2 suppliers
DIP Switches - 486-3-160-953TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details