DIP Switches/SIP Switches 10POS SPST 0.025A 24VDC
SWITCH SLIDE DIP SPST 25MA 24V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | DIP Switches | DIP Switches |
| Product Number | DMR10T | DMR10T |
| Product Name | DIP Switches/SIP Switches | Switches - DIP Switches |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST); Other Type (Special Application) |