APEM Components, Inc. Switches - DIP Switches DMR08

Description
Win Source Part Number: 1055816-DMR08 Category: Switches>DIP Switches Series: DM Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.146" (3.70mm) Length: 0.837" (21.26mm) Standard Package: 22 Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS), Glass Filled Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: No Temperature Range - Operating: -20°C ~ 85°C Alternative Parts (Cross-Reference): ADE08S04; DM08; DMR08T; SD08H0SB; SD08H1SB; 90HBW08PTDMR-08; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1055816-DMR08 Category: Switches>DIP Switches Series: DM Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.146" (3.70mm) Length: 0.837" (21.26mm) Standard Package: 22 Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS), Glass Filled Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: No Temperature Range - Operating: -20°C ~ 85°C Alternative Parts (Cross-Reference): ADE08S04; DM08; DMR08T; SD08H0SB; SD08H1SB; 90HBW08PTDMR-08; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1055816-DMR08 - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1055816-DMR08
Switches - DIP Switches 1055816-DMR08
Win Source Part Number: 1055816-DMR08 Category: Switches>DIP Switches Series: DM Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.146" (3.70mm) Length: 0.837" (21.26mm) Standard Package: 22 Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS), Glass Filled Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: No Temperature Range - Operating: -20°C ~ 85°C Alternative Parts (Cross-Reference): ADE08S04; DM08; DMR08T; SD08H0SB; SD08H1SB; 90HBW08PTDMR-08; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc.

Win Source Part Number: 1055816-DMR08
Category: Switches>DIP Switches
Series: DM
Number of Positions: 8
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Contact Finish: Gold
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Height Above Board: 0.146" (3.70mm)
Length: 0.837" (21.26mm)
Standard Package: 22
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS), Glass Filled
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: No
Temperature Range - Operating: -20°C ~ 85°C
Alternative Parts (Cross-Reference): ADE08S04; DM08; DMR08T; SD08H0SB; SD08H1SB; 90HBW08PTDMR-08;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
DMR08
Switches - DIP Switches DMR08
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
DMR08
DIP Switches / SIP Switches DMR08
DIP Switches / SIP Switches 8POS SPST 0.025A 24VDC

DIP Switches / SIP Switches 8POS SPST 0.025A 24VDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1055816-DMR08 DMR08 DMR08
Product Name Switches - DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2396234-5 - TE Connectivity
Specs
Number of Positions Available 10
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details
Rotary Encoded DIP Switches - 1759602 - RS Components, Ltd.
Specs
Number of Positions Available 10
View Details
A6S-H Slide DIP Switch - A6S-8104-PMH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 21.26 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
DIP Switch, J-type terminal - DTCJ SMT DIP switches designed for space-saving applications - SCHURTER Inc
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Operating Temp -40 to 185 F (-40 to 85 C)
View Details