SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches / SIP Switches 5POS SPST 0.025A 24VDC
SWITCH, DIP, 5 POS, SPST, TOP SLIDE, SMD; No. of Circuits:5Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | DMR05T | DMR05T | 72J9883 |
| Product Name | Switches - DIP Switches | DIP Switches / SIP Switches | Switch, Dip, 5 Pos, Spst, Top Slide, Smd; No. Of Circuits Apem |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Other Pole and Throw | SPST | ||
| Operating Temp | -4 to 185 F (-20 to 85 C) | ||
| Actuator Specifications | Slide Actuator(s) |