Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
SWITCH SLIDE DIP SPST 25MA 24V
DIP SW, SPST, 0.025A, 24VDC, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Raised Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes
DIP Switches / SIP Switches Srfce mnt-IC typ Dip 4pos- raisd actuator
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 679-4007-ND | DM04 | 72J9899 | DM04 |
| Product Name | DIP Switches | Switches - DIP Switches | Dip Sw, Spst, 0.025A, 24Vdc, Smd; No. Of Circuits Apem | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps |