Manufacturer: Apem Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055605-DM01V
Number of Positions: 1
Contact Material: Gold
Contact Current Rating: 25 mA
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1055605-DM01V |
| Product Name | OEM Parts - OEM Parts (C - E) - DM01V |